Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors P80C554SFBD,157
P80C554SFBD,157
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT ROMLESS 64LQFP
Manufacturer:
NXP Semiconductors
Datasheet:
P80C554SFBD,157 Datasheet
History Price: Obsolete
In Stock: 44900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
P80C554SFBD,157 vs P80C51FA-4B557
Part No
P80C554SFBD,157
P80C51FA-4B557
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
80C
80C
Packaging
Tray
Bulk
Status
Obsolete
Active
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
16MHz
16MHz
Connectivity
EBI/EMI, I2C, UART/USART
EBI/EMI, UART/USART
Peripherals
POR, PWM, WDT
POR, PWM
Number of I/O
40
32
Program Memory Size
-
-
Program Memory Type
ROMless
ROMless
EEPROM Size
-
-
RAM Size
512 x 8
256 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
2.7V ~ 5.5V
Data Converters
A/D 7x10b
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
44-QFP
Supplier Device Package
64-LQFP (10x10)
44-PQFP (10x10)