P80C554SFBD,157
P80C554SFBD,157
Obsolete
Description:  IC MCU 8BIT ROMLESS 64LQFP
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 44900
P80C554SFBD,157 vs P80C32UFBB,557
Series
80C
80C
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
16MHz
33MHz
Connectivity
EBI/EMI, I2C, UART/USART
UART/USART
Peripherals
POR, PWM, WDT
POR
Number of I/O
40
32
Program Memory Size
-
-
Program Memory Type
ROMless
ROMless
EEPROM Size
-
-
RAM Size
512 x 8
256 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
2.7V ~ 5.5V
Data Converters
A/D 7x10b
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
44-QFP
Supplier Device Package
64-LQFP (10x10)
44-PQFP (10x10)