P80C554SBBD,157
P80C554SBBD,157
Obsolete
Description:  IC MCU 8BIT ROMLESS 64LQFP
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 13800
P80C554SBBD,157 vs P80C32X2FA
Series
80C
-
Packaging
Bag
Bulk
Status
Obsolete
Active
Core Processor
8051
-
Core Size
8-Bit
-
Speed
16MHz
-
Connectivity
EBI/EMI, I2C, UART/USART
-
Peripherals
POR, PWM, WDT
-
Number of I/O
40
-
Program Memory Size
-
-
Program Memory Type
ROMless
-
EEPROM Size
-
-
RAM Size
512 x 8
-
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
-
Data Converters
A/D 7x10b
-
Oscillator Type
Internal
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
64-LQFP
-
Supplier Device Package
64-LQFP (10x10)
-