P80C552IBA/08
P80C552IBA/08
Active
Description:  IC MCU 8BIT ROMLESS 68PLCC
Manufacturer:  Rochester Electronics
History Price: $14.07000
In Stock: 39400
P80C552IBA/08 vs P80C554SBBD,157
Series
80C
80C
Packaging
Bulk
Bag
Status
Active
Obsolete
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
24MHz
16MHz
Connectivity
EBI/EMI, I2C, UART/USART
EBI/EMI, I2C, UART/USART
Peripherals
POR, PWM, WDT
POR, PWM, WDT
Number of I/O
40
40
Program Memory Size
-
-
Program Memory Type
ROMless
ROMless
EEPROM Size
-
-
RAM Size
256 x 8
512 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
2.7V ~ 5.5V
Data Converters
A/D 8x10b
A/D 7x10b
Oscillator Type
Internal
Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
68-LCC (J-Lead)
64-LQFP
Supplier Device Package
68-PLCC (24.23x24.23)
64-LQFP (10x10)