P80C552EFB/08,557
P80C552EFB/08,557
Obsolete
Description:  IC MCU 8BIT ROMLESS 80PQFP
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 8300
P80C552EFB/08,557 vs P80C554SBBD,157
Series
80C
80C
Packaging
Tray
Bag
Status
Obsolete
Obsolete
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
16MHz
16MHz
Connectivity
EBI/EMI, I2C, UART/USART
EBI/EMI, I2C, UART/USART
Peripherals
POR, PWM, WDT
POR, PWM, WDT
Number of I/O
40
40
Program Memory Size
-
-
Program Memory Type
ROMless
ROMless
EEPROM Size
-
-
RAM Size
256 x 8
512 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
2.7V ~ 5.5V
Data Converters
A/D 8x10b
A/D 7x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-BQFP
64-LQFP
Supplier Device Package
80-PQFP (14x20)
64-LQFP (10x10)