Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors P80C552EFB/08,557
P80C552EFB/08,557
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT ROMLESS 80PQFP
Manufacturer:
NXP Semiconductors
Datasheet:
P80C552EFB/08,557 Datasheet
History Price: Obsolete
In Stock: 8300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
P80C552EFB/08,557 vs P80C552EBB/08,557
Part No
P80C552EFB/08,557
P80C552EBB/08,557
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
80C
80C
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
16MHz
16MHz
Connectivity
EBI/EMI, I2C, UART/USART
EBI/EMI, I2C, UART/USART
Peripherals
POR, PWM, WDT
POR, PWM, WDT
Number of I/O
40
40
Program Memory Size
-
-
Program Memory Type
ROMless
ROMless
EEPROM Size
-
-
RAM Size
256 x 8
256 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
4.5V ~ 5.5V
Data Converters
A/D 8x10b
A/D 8x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-BQFP
80-BQFP
Supplier Device Package
80-PQFP (14x20)
80-PQFP (14x20)