Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Rochester Electronics P80C552EFA/08
P80C552EFA/08
Active
Embedded - Microcontrollers
Description:
80C552 - 8-BIT MICROCONTROLLER
Manufacturer:
Rochester Electronics
Datasheet:
P80C552EFA/08 Datasheet
History Price: $14.60000
In Stock: 15000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
P80C552EFA/08 vs P80C652EBA/04,518
Part No
P80C552EFA/08
P80C652EBA/04,518
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Rochester Electronics
NXP Semiconductors
Series
-
80C
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Core Processor
-
8051
Core Size
-
8-Bit
Speed
-
16MHz
Connectivity
-
EBI/EMI, I2C, UART/USART
Peripherals
-
POR
Number of I/O
-
32
Program Memory Size
-
-
Program Memory Type
-
ROMless
EEPROM Size
-
-
RAM Size
-
256 x 8
Voltage - Supply (Vcc/Vdd)
-
4.5V ~ 5.5V
Data Converters
-
-
Oscillator Type
-
Internal
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
44-LCC (J-Lead)
Supplier Device Package
-
44-PLCC (16.59x16.59)