P80C51FA-4B,557
P80C51FA-4B,557
Obsolete
Description:  IC MCU 8BIT ROMLESS 44PQFP
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 4000
P80C51FA-4B,557 vs P80C32X2FN
Series
80C
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Core Processor
8051
-
Core Size
8-Bit
-
Speed
16MHz
-
Connectivity
EBI/EMI, UART/USART
-
Peripherals
POR, PWM
-
Number of I/O
32
-
Program Memory Size
-
-
Program Memory Type
ROMless
-
EEPROM Size
-
-
RAM Size
256 x 8
-
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
-
Data Converters
-
-
Oscillator Type
Internal
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
44-QFP
-
Supplier Device Package
44-PQFP (10x10)
-