P80C51FA-4B,557
P80C51FA-4B,557
Obsolete
Description:  IC MCU 8BIT ROMLESS 44PQFP
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 4000
P80C51FA-4B,557 vs P80C32X2BBD,157
Series
80C
80C
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
16MHz
33MHz
Connectivity
EBI/EMI, UART/USART
EBI/EMI, UART/USART
Peripherals
POR, PWM
POR
Number of I/O
32
32
Program Memory Size
-
-
Program Memory Type
ROMless
ROMless
EEPROM Size
-
-
RAM Size
256 x 8
256 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
2.7V ~ 5.5V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-QFP
44-LQFP
Supplier Device Package
44-PQFP (10x10)
44-LQFP (10x10)