Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors P80C51FA-4A,512
P80C51FA-4A,512
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT ROMLESS 44PLCC
Manufacturer:
NXP Semiconductors
Datasheet:
P80C51FA-4A,512 Datasheet
History Price: Obsolete
In Stock: 22900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
P80C51FA-4A,512 vs P80C32X2FA
Part No
P80C51FA-4A,512
P80C32X2FA
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Rochester Electronics
Series
80C
-
Packaging
Bulk or Tube
Bulk
Status
Obsolete
Active
Core Processor
8051
-
Core Size
8-Bit
-
Speed
16MHz
-
Connectivity
EBI/EMI, UART/USART
-
Peripherals
POR, PWM
-
Number of I/O
32
-
Program Memory Size
-
-
Program Memory Type
ROMless
-
EEPROM Size
-
-
RAM Size
256 x 8
-
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
-
Data Converters
-
-
Oscillator Type
Internal
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
44-LCC (J-Lead)
-
Supplier Device Package
44-PLCC (16.59x16.59)
-