P80C32X2FA
P80C32X2FA
Active
Description:  IC MCU 8BIT
Manufacturer:  Rochester Electronics
Datasheet:   P80C32X2FA Datasheet
History Price: $5.88000
In Stock: 48500
P80C32X2FA vs P80C592FFA/00,518
Series
-
80C
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Core Processor
-
8051
Core Size
-
8-Bit
Speed
-
16MHz
Connectivity
-
CANbus, EBI/EMI, UART/USART
Peripherals
-
DMA, POR, PWM, WDT
Number of I/O
-
48
Program Memory Size
-
-
Program Memory Type
-
ROMless
EEPROM Size
-
-
RAM Size
-
512 x 8
Voltage - Supply (Vcc/Vdd)
-
4.5V ~ 5.5V
Data Converters
-
A/D 8x10b
Oscillator Type
-
Internal
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
68-LCC (J-Lead)
Supplier Device Package
-
68-PLCC (24.18x24.18)