Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Rochester Electronics P80C32X2FA
P80C32X2FA
Active
Embedded - Microcontrollers
Description:
IC MCU 8BIT
Manufacturer:
Rochester Electronics
Datasheet:
P80C32X2FA Datasheet
History Price: $5.88000
In Stock: 48500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
P80C32X2FA vs P80C552IBA/08
Part No
P80C32X2FA
P80C552IBA/08
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Rochester Electronics
Rochester Electronics
Series
-
80C
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
-
8051
Core Size
-
8-Bit
Speed
-
24MHz
Connectivity
-
EBI/EMI, I2C, UART/USART
Peripherals
-
POR, PWM, WDT
Number of I/O
-
40
Program Memory Size
-
-
Program Memory Type
-
ROMless
EEPROM Size
-
-
RAM Size
-
256 x 8
Voltage - Supply (Vcc/Vdd)
-
4.5V ~ 5.5V
Data Converters
-
A/D 8x10b
Oscillator Type
-
Internal
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
68-LCC (J-Lead)
Supplier Device Package
-
68-PLCC (24.23x24.23)