P80C32UFBB,557
P80C32UFBB,557
Obsolete
Description:  IC MCU 8BIT ROMLESS 44PQFP
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 5200
P80C32UFBB,557 vs P80C552EBA/08,518
Series
80C
80C
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
33MHz
16MHz
Connectivity
UART/USART
EBI/EMI, I2C, UART/USART
Peripherals
POR
POR, PWM, WDT
Number of I/O
32
40
Program Memory Size
-
-
Program Memory Type
ROMless
ROMless
EEPROM Size
-
-
RAM Size
256 x 8
256 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
4.5V ~ 5.5V
Data Converters
-
A/D 8x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-QFP
68-LCC (J-Lead)
Supplier Device Package
44-PQFP (10x10)
68-PLCC (24.18x24.18)