Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Rochester Electronics P8095BH
P8095BH
Active
Embedded - Microcontrollers
Description:
IC MCU 16BIT
Manufacturer:
Rochester Electronics
Datasheet:
P8095BH Datasheet
History Price: $82.19000
In Stock: 8800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
P8095BH vs P80C552EFB/08,557
Part No
P8095BH
P80C552EFB/08,557
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Rochester Electronics
NXP Semiconductors
Series
-
80C
Packaging
Bulk
Tray
Status
Active
Obsolete
Core Processor
-
8051
Core Size
-
8-Bit
Speed
-
16MHz
Connectivity
-
EBI/EMI, I2C, UART/USART
Peripherals
-
POR, PWM, WDT
Number of I/O
-
40
Program Memory Size
-
-
Program Memory Type
-
ROMless
EEPROM Size
-
-
RAM Size
-
256 x 8
Voltage - Supply (Vcc/Vdd)
-
4.5V ~ 5.5V
Data Converters
-
A/D 8x10b
Oscillator Type
-
Internal
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
80-BQFP
Supplier Device Package
-
80-PQFP (14x20)