Core Processor
PowerPC e500v2
PowerPC e500v2
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Co-Processors/DSP
Communications; QUICC Engine, Security; SEC 3.3
Communications; QUICC Engine, Security; SEC 3.3
RAM Controllers
DDR2, DDR3
DDR2, DDR3
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
10/100/1000Mbps (3)
10/100/1000Mbps (3)
USB
USB 2.0 + PHY (2)
USB 2.0 + PHY (2)
Operating Temperature
0 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 125 ℃ (TA)
Security Features
Cryptography, Random Number Generator
Cryptography, Random Number Generator
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
561-TEPBGA1
689-BBGA Exposed Pad