Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ NXP Semiconductors P1016PSE5FFB
P1016PSE5FFB
Obsolete
Embedded - Microprocessors
Description:
IC MPU QORIQ 667MHZ 561TEPBGA1
Manufacturer:
NXP Semiconductors
Datasheet:
P1016PSE5FFB Datasheet
History Price: Obsolete
In Stock: 25075
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
P1016PSE5FFB vs P1010PSE5DFA
Part No
P1016PSE5FFB
P1010PSE5DFA
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
QorIQ P1
QorIQ P1
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Core Processor
PowerPC e500v2
PowerPC e500v2
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
667MHz
1.0GHz
Co-Processors/DSP
Communications; QUICC Engine, Security; SEC 3.3
Security; SEC 4.4
RAM Controllers
DDR2, DDR3
DDR3, DDR3L
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
10/100/1000Mbps (3)
10/100/1000Mbps (3)
SATA
-
SATA 3Gbps (2)
USB
USB 2.0 + PHY (2)
USB 2.0 + PHY (1)
Voltage - I/O
-
-
Operating Temperature
0 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 105 ℃ (TA)
Security Features
Cryptography, Random Number Generator
Boot Security, Cryptography, Random Number Generator, Secure Fusebox
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
561-TEPBGA1
425-FBGA