☰
P1011PSE2HFB
P1011PSE2HFB
Obsolete
Description:  IC MPU QORIQ P1 800MHZ PBGA689
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 26080
P1011PSE2HFB vs P1013PSE2EFA
Series
QorIQ P1
QorIQ P1
Packaging
Tray
Box
Status
Obsolete
Obsolete
Core Processor
PowerPC e500v2
PowerPC e500v2
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
800MHz
1.067GHz
Co-Processors/DSP
Security; SEC 3.3
Security; SEC
RAM Controllers
DDR2, DDR3
DDR2, DDR3
Graphics Acceleration
No
No
Display & Interface Controllers
-
LCD
Ethernet
10/100/1000Mbps (3)
10/100/1000Mbps (2)
SATA
-
SATA 3Gbps (2)
USB
USB 2.0 + PHY (2)
USB 2.0 + PHY (2)
Voltage - I/O
-
-
Operating Temperature
0 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 105 ℃ (TA)
Security Features
Cryptography, Random Number Generator
Cryptography, Random Number Generator
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
689-BBGA Exposed Pad
689-BBGA Exposed Pad