Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ NXP Semiconductors P1010PSE5DFA
P1010PSE5DFA
Obsolete
Embedded - Microprocessors
Description:
IC MPU QORIQ 1.0GHZ 425TEPBGA1
Manufacturer:
NXP Semiconductors
Datasheet:
P1010PSE5DFA Datasheet
History Price: Obsolete
In Stock: 49615
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
P1010PSE5DFA vs P1013PSE2HFA
Part No
P1010PSE5DFA
P1013PSE2HFA
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
QorIQ P1
QorIQ P1
Packaging
Bulk
Tray
Status
Obsolete
Obsolete
Core Processor
PowerPC e500v2
PowerPC e500v2
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
1.0GHz
1.067GHz
Co-Processors/DSP
Security; SEC 4.4
Security; SEC
RAM Controllers
DDR3, DDR3L
DDR2, DDR3
Graphics Acceleration
No
No
Display & Interface Controllers
-
LCD
Ethernet
10/100/1000Mbps (3)
10/100/1000Mbps (2)
SATA
SATA 3Gbps (2)
SATA 3Gbps (2)
USB
USB 2.0 + PHY (1)
USB 2.0 + PHY (2)
Voltage - I/O
-
-
Operating Temperature
0 ℃ ~ 105 ℃ (TA)
0 ℃ ~ 105 ℃ (TA)
Security Features
Boot Security, Cryptography, Random Number Generator, Secure Fusebox
Cryptography, Random Number Generator
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
425-FBGA
689-BBGA Exposed Pad