☰
P1010PSE5DFA
P1010PSE5DFA
Obsolete
Description:  IC MPU QORIQ 1.0GHZ 425TEPBGA1
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 4080
P1010PSE5DFA vs P1012PSE2HFB
Series
QorIQ P1
QorIQ P1
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Core Processor
PowerPC e500v2
PowerPC e500v2
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
1.0GHz
800MHz
Co-Processors/DSP
Security; SEC 4.4
Communications; QUICC Engine, Security; SEC 3.3
RAM Controllers
DDR3, DDR3L
DDR2, DDR3
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
10/100/1000Mbps (3)
10/100/1000Mbps (3)
SATA
SATA 3Gbps (2)
-
USB
USB 2.0 + PHY (1)
USB 2.0 + PHY (2)
Voltage - I/O
-
-
Operating Temperature
0 ℃ ~ 105 ℃ (TA)
0 ℃ ~ 125 ℃ (TA)
Security Features
Boot Security, Cryptography, Random Number Generator, Secure Fusebox
Cryptography, Random Number Generator
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
425-FBGA
689-BBGA Exposed Pad