Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments OPA643UB
OPA643UB
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP VFB 800MHZ SGL 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
OPA643UB Datasheet
History Price: $5.40000
In Stock: 2345
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
OPA643UB vs OPA856IDSGR
Part No
OPA643UB
OPA856IDSGR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Amplifier Type
Voltage Feedback
General Purpose
Number of Circuits
1
1
Output Type
-
Rail-to-Rail
Slew Rate
1000V/μs
350V/μs
Gain Bandwidth Product
800 MHz
1.08 GHz
-3db Bandwidth
-
1.1 GHz
Current - Input Bias
19 μA
15 μA
Voltage - Input Offset
500 μV
200 μV
Current - Supply
20mA
17.2mA
Current - Output / Channel
65 mA
105 mA
Voltage - Supply Span (Min)
9 V
3.3 V
Voltage - Supply Span (Max)
11 V
5.25 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-WFDFN Exposed Pad
Supplier Device Package
8-SOIC
8-WSON (2x2)