☰
OPA4347EA
OPA4347EA
Active
Description:  IC OPAMP GP 4 CIRCUIT 14TSSOP
Manufacturer:  Burr Brown
Datasheet:   OPA4347EA Datasheet
History Price: $0.76000
In Stock: 1425
OPA4347EA vs OPA1632D
Series
microPOWER
-
Packaging
Bulk
Tube
Status
Active
Active
Amplifier Type
General Purpose
Audio
Number of Circuits
4
1
Output Type
Rail-to-Rail
Differential
Slew Rate
0.17V/μs
50V/μs
Gain Bandwidth Product
350 kHz
-
-3db Bandwidth
-
180 MHz
Current - Input Bias
0.5 pA
2 μA
Voltage - Input Offset
2 mV
500 μV
Current - Supply
20μA (x4 Channels)
14mA
Current - Output / Channel
17 mA
85 mA
Voltage - Supply Span (Min)
2.3 V
5 V
Voltage - Supply Span (Max)
5.5 V
32 V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-TSSOP
8-SOIC