☰
OPA4347EA
OPA4347EA
Active
Description:  IC OPAMP GP 4 CIRCUIT 14TSSOP
Manufacturer:  Burr Brown
Datasheet:   OPA4347EA Datasheet
History Price: $0.76000
In Stock: 1425
OPA4347EA vs OPA141AID
Series
microPOWER
-
Packaging
Bulk
Tube
Status
Active
Active
Amplifier Type
General Purpose
J-FET
Number of Circuits
4
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.17V/μs
20V/μs
Gain Bandwidth Product
350 kHz
10 MHz
-3db Bandwidth
-
-
Current - Input Bias
0.5 pA
2 pA
Voltage - Input Offset
2 mV
1 mV
Current - Supply
20μA (x4 Channels)
1.8mA
Current - Output / Channel
17 mA
36 mA
Voltage - Supply Span (Min)
2.3 V
4.5 V
Voltage - Supply Span (Max)
5.5 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-TSSOP
8-SOIC