☰
OP284FP
OP284FP
Active
Description:  IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:  Analog Devices
Datasheet:   OP284FP Datasheet
History Price: $4.50000
In Stock: 11645
OP284FP vs OP27CJGB
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
1
Output Type
Rail-to-Rail
-
Slew Rate
4V/μs
2.8V/μs
Gain Bandwidth Product
4.25 MHz
8 MHz
-3db Bandwidth
-
-
Current - Input Bias
80 nA
15 nA
Voltage - Input Offset
175 μV
30 μV
Current - Supply
-
-
Current - Output / Channel
10 mA
30 mA
Voltage - Supply Span (Min)
3 V
8 V
Voltage - Supply Span (Max)
36 V
44 V
Operating Temperature
-40 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-CDIP