☰
OP07DCSA+
OP07DCSA+
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   OP07DCSA+ Datasheet
History Price: $2.98000
In Stock: 11120
OP07DCSA+ vs OP07DN
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
0.3V/μs
0.2V/μs
Gain Bandwidth Product
600 kHz
-
-3db Bandwidth
-
-
Current - Input Bias
2 nA
200 pA
Voltage - Input Offset
60 μV
45 μV
Current - Supply
-
1.1mA
Current - Output / Channel
-
15 mA
Voltage - Supply Span (Min)
44 V
6 V
Voltage - Supply Span (Max)
44 V
36 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-PDIP