☰
NV6115
NV6115
Active
Description:  IC PWR GANFAST N-CH 1:1 8QFN
Manufacturer:  Navitas Semiconductor
Datasheet:   NV6115 Datasheet
History Price: $4.51000
In Stock: 26260
NV6115 vs NV6113
Part No
Series
GaNFast
GaNFast
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side or Low Side
High Side or Low Side
Output Type
N-Channel
N-Channel
Interface
PWM
PWM
Voltage - Load
650V
650V
Voltage - Supply (Vcc/Vdd)
10V ~ 24V
10V ~ 24V
Current - Output (Max)
8A
5A
Rds On (Typ)
170mOhm
300mOhm
Input Type
Non-Inverting
Non-Inverting
Features
-
-
Fault Protection
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TC)
-40 ℃ ~ 125 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-QFN (5x6)
8-QFN (5x6)
Package / Case
8-PowerVDFN
8-PowerVDFN