☰
NTE987
NTE987
Active
Description:  IC OPAMP GP 4 CIRCUIT 14DIP
Manufacturer:  NTE Electronics
Datasheet:   NTE987 Datasheet
History Price: $2.48000
In Stock: 7160
NTE987 vs NTE975
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
1
Output Type
-
-
Slew Rate
-
-
Gain Bandwidth Product
-
-
-3db Bandwidth
-
-
Current - Input Bias
80 nA
80 nA
Voltage - Input Offset
2 mV
2 mV
Current - Supply
-
1.8mA
Current - Output / Channel
40 mA
-
Voltage - Supply Span (Min)
3 V
10 V
Voltage - Supply Span (Max)
32 V
40 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
8-Mini DIP