Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ NTE Electronics NTE959
NTE959
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR -18V 1A TO220
Manufacturer:
NTE Electronics
Datasheet:
NTE959 Datasheet
History Price: $1.50000
In Stock: 16960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
NTE959 vs NTE1920
Part No
NTE959
NTE1920
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
NTE Electronics
NTE Electronics
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Output Configuration
Negative
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
-35V
35V
Voltage - Output (Min/Fixed)
-18V
18V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
2V @ 1A
2.5V @ 1A
Current - Output
1A
1.5A
Current - Quiescent (Iq)
8 mA
6 mA
Current - Supply (Max)
-
-
PSRR
57dB (120Hz)
65dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-204AA, TO-3
Supplier Device Package
TO-220
TO-3