☰
NTE1929
NTE1929
Active
Description:  IC REG LINEAR POS ADJ 3A TO220
Manufacturer:  NTE Electronics
Datasheet:   NTE1929 Datasheet
History Price: $2.73000
In Stock: 12400
NTE1929 vs NTE970
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
-
35V
Voltage - Output (Min/Fixed)
1.2V
1.2V
Voltage - Output (Max)
33V
33V
Voltage Dropout (Max)
-
-
Current - Output
3A
3A
Current - Quiescent (Iq)
10 mA
10 mA
Current - Supply (Max)
-
-
PSRR
65dB ~ 80dB (120Hz)
65dB ~ 86dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 125 ℃ (TJ)
0 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-204AA, TO-3
Supplier Device Package
TO-220
TO-3