Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ NTE Electronics NTE1927
NTE1927
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN NEG ADJ 1A TO3
Manufacturer:
NTE Electronics
Datasheet:
NTE1927 Datasheet
History Price: $8.71000
In Stock: 5920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
NTE1927 vs NTE968
Part No
NTE1927
NTE968
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
NTE Electronics
NTE Electronics
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Output Configuration
Negative
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
-7V
35V
Voltage - Output (Min/Fixed)
-2.23V
15V
Voltage - Output (Max)
-30V
-
Voltage Dropout (Max)
2.3V @ 1A
2V @ 1A
Current - Output
1A
1A
Current - Quiescent (Iq)
2 μA
8 mA
Current - Supply (Max)
-
-
PSRR
60dB (120Hz)
58dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-3-4
TO-220-3
Supplier Device Package
TO-3
TO-220