☰
NTE1909
NTE1909
Active
Description:  IC REG LINEAR -24V 100MA TO92
Manufacturer:  NTE Electronics
Datasheet:   NTE1909 Datasheet
History Price: $1.90000
In Stock: 42480
NTE1909 vs NTE970
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Output Configuration
Negative
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
-40V
35V
Voltage - Output (Min/Fixed)
-24V
1.2V
Voltage - Output (Max)
-
33V
Voltage Dropout (Max)
1.7V @ 40mA
-
Current - Output
100mA
3A
Current - Quiescent (Iq)
6 mA
10 mA
Current - Supply (Max)
-
-
PSRR
47dB (120Hz)
65dB ~ 86dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 70 ℃ (TJ)
0 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
TO-204AA, TO-3
Supplier Device Package
TO-92
TO-3