Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ onsemi NM27C512N120
NM27C512N120
Obsolete
Memory
Description:
IC EPROM 512KBIT PARALLEL 28DIP
Manufacturer:
onsemi
Datasheet:
NM27C512N120 Datasheet
History Price: Obsolete
In Stock: 44700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
NM27C512N120 vs NM27C256Q100
Part No
NM27C512N120
NM27C256Q100
Category
Memory
Memory
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EPROM
EPROM
Technology
EPROM - OTP
EPROM - UV
Memory Size
512Kbit
256Kbit
Memory Organization
64K x 8
32K x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
120 ns
100 ns
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
28-DIP (0.600", 15.24mm)
28-CDIP (0.600", 15.24mm) Window
Supplier Device Package
28-PDIP
28-CDIP