NM27C256N200
NM27C256N200
Obsolete
Description:  IC EPROM 256KBIT PARALLEL 28DIP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 45900
NM27C256N200 vs NM27C240V120
Category
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EPROM
EPROM
Technology
EPROM - OTP
EPROM - OTP
Memory Size
256Kbit
4Mbit
Memory Organization
32K x 8
256K x 16
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
200 ns
120 ns
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
28-DIP (0.600", 15.24mm)
44-LCC (J-Lead)
Supplier Device Package
28-PDIP
44-PLCC (16.59x16.59)