NM27C240V120
NM27C240V120
Obsolete
Description:  IC EPROM 4MBIT PARALLEL 44PLCC
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 2600
NM27C240V120 vs NM27C010T200
Category
Manufacturer
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EPROM
EPROM
Technology
EPROM - OTP
EPROM - OTP
Memory Size
4Mbit
1Mbit
Memory Organization
256K x 16
128K x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
120 ns
200 ns
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LCC (J-Lead)
32-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
44-PLCC (16.59x16.59)
32-TSOP