Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ onsemi NM27C240V120
NM27C240V120
Obsolete
Memory
Description:
IC EPROM 4MBIT PARALLEL 44PLCC
Manufacturer:
onsemi
Datasheet:
NM27C240V120 Datasheet
History Price: Obsolete
In Stock: 2600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
NM27C240V120 vs NM25C160LZEM8
Part No
NM27C240V120
NM25C160LZEM8
Category
Memory
Memory
Manufacturer
onsemi
Fairchild Semiconductor
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EPROM
EEPROM
Technology
EPROM - OTP
EEPROM
Memory Size
4Mbit
16Kbit
Memory Organization
256K x 16
2K x 8
Memory Interface
Parallel
SPI
Clock Frequency
-
1 MHz
Write Cycle Time - Word, Page
-
15ms
Access Time
120 ns
-
Voltage - Supply
4.5V ~ 5.5V
2.7V ~ 4.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LCC (J-Lead)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
44-PLCC (16.59x16.59)
8-SOIC