NM27C040Q170
NM27C040Q170
Active
Description:  IC EPROM 4MBIT PARALLEL 32CDIP
Manufacturer:  National Semiconductor
History Price: $4.56000
In Stock: 16000
NM27C040Q170 vs NM27C020T200
Category
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EPROM
EPROM
Technology
EPROM - UV
EPROM - UV
Memory Size
4Mbit
2Mbit
Memory Organization
512K x 8
256K x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
170 ns
200 ns
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
32-CDIP (0.685", 17.40mm) Window
32-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
32-CDIP
32-TSOP