Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ National Semiconductor NM27C020T200
NM27C020T200
Active
Memory
Description:
IC EPROM 2MBIT PARALLEL 32TSOP
Manufacturer:
National Semiconductor
Datasheet:
NM27C020T200 Datasheet
History Price: $1.66000
In Stock: 22700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
NM27C020T200 vs NM27C040Q170
Part No
NM27C020T200
NM27C040Q170
Category
Memory
Memory
Manufacturer
National Semiconductor
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EPROM
EPROM
Technology
EPROM - UV
EPROM - UV
Memory Size
2Mbit
4Mbit
Memory Organization
256K x 8
512K x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
200 ns
170 ns
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
32-TFSOP (0.724", 18.40mm Width)
32-CDIP (0.685", 17.40mm) Window
Supplier Device Package
32-TSOP
32-CDIP