NM27C020T200
NM27C020T200
Active
Description:  IC EPROM 2MBIT PARALLEL 32TSOP
Manufacturer:  National Semiconductor
History Price: $1.66000
In Stock: 22700
NM27C020T200 vs NM25C160LZEM8
Category
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EPROM
EEPROM
Technology
EPROM - UV
EEPROM
Memory Size
2Mbit
16Kbit
Memory Organization
256K x 8
2K x 8
Memory Interface
Parallel
SPI
Clock Frequency
-
1 MHz
Write Cycle Time - Word, Page
-
15ms
Access Time
200 ns
-
Voltage - Supply
4.5V ~ 5.5V
2.7V ~ 4.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-TFSOP (0.724", 18.40mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
32-TSOP
8-SOIC