NM27C010T90
NM27C010T90
Obsolete
Description:  IC EPROM 1MBIT PARALLEL 32TSOP
Manufacturer:  onsemi
Datasheet:   NM27C010T90 Datasheet
History Price: Obsolete
In Stock: 5000
NM27C010T90 vs NM27C256Q100
Category
Manufacturer
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EPROM
EPROM
Technology
EPROM - OTP
EPROM - UV
Memory Size
1Mbit
256Kbit
Memory Organization
128K x 8
32K x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
90 ns
100 ns
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
32-TFSOP (0.724", 18.40mm Width)
28-CDIP (0.600", 15.24mm) Window
Supplier Device Package
32-TSOP
28-CDIP