Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ onsemi NM27C010QE120
NM27C010QE120
Obsolete
Memory
Description:
IC EPROM 1MBIT PARALLEL 32CDIP
Manufacturer:
onsemi
Datasheet:
NM27C010QE120 Datasheet
History Price: Obsolete
In Stock: 30600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
NM27C010QE120 vs NM27C256QE200
Part No
NM27C010QE120
NM27C256QE200
Category
Memory
Memory
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EPROM
EPROM
Technology
EPROM - UV
EPROM - UV
Memory Size
1Mbit
256Kbit
Memory Organization
128K x 8
32K x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
120 ns
200 ns
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
32-CDIP (0.685", 17.40mm) Window
28-CDIP (0.600", 15.24mm) Window
Supplier Device Package
32-CDIP
28-CDIP