NM27C010QE120
NM27C010QE120
Obsolete
Description:  IC EPROM 1MBIT PARALLEL 32CDIP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 30600
NM27C010QE120 vs NM25C160LZEM8
Category
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EPROM
EEPROM
Technology
EPROM - UV
EEPROM
Memory Size
1Mbit
16Kbit
Memory Organization
128K x 8
2K x 8
Memory Interface
Parallel
SPI
Clock Frequency
-
1 MHz
Write Cycle Time - Word, Page
-
15ms
Access Time
120 ns
-
Voltage - Supply
4.5V ~ 5.5V
2.7V ~ 4.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
32-CDIP (0.685", 17.40mm) Window
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
32-CDIP
8-SOIC