NM27C010Q90
NM27C010Q90
Obsolete
Description:  IC EPROM 1MBIT PARALLEL 32CDIP
Manufacturer:  Fairchild Semiconductor
Datasheet:   NM27C010Q90 Datasheet
History Price: Obsolete
In Stock: 18400
NM27C010Q90 vs NM27C512N120
Category
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EPROM
EPROM
Technology
EPROM - UV
EPROM - OTP
Memory Size
1Mbit
512Kbit
Memory Organization
128K x 8
64K x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
90 ns
120 ns
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
32-CDIP (0.685", 17.40mm) Window
28-DIP (0.600", 15.24mm)
Supplier Device Package
32-CDIP
28-PDIP