NM27C010N120
NM27C010N120
Obsolete
Description:  IC EPROM 1MBIT PARALLEL 32DIP
Manufacturer:  Fairchild Semiconductor
History Price: Obsolete
In Stock: 12900
NM27C010N120 vs NM27C010N200
Category
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EPROM
EPROM
Technology
EPROM - OTP
EPROM - OTP
Memory Size
1Mbit
1Mbit
Memory Organization
128K x 8
128K x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
120 ns
200 ns
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
32-DIP (0.600", 15.24mm)
32-DIP (0.600", 15.24mm)
Supplier Device Package
32-DIP
32-DIP