Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Fairchild Semiconductor NM25C160M8X
NM25C160M8X
Active
Memory
Description:
IC EEPROM 16KBIT SPI 8SOIC
Manufacturer:
Fairchild Semiconductor
Datasheet:
NM25C160M8X Datasheet
History Price: $0.63000
In Stock: 31800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
NM25C160M8X vs NM27C010T90
Part No
NM25C160M8X
NM27C010T90
Category
Memory
Memory
Manufacturer
Fairchild Semiconductor
onsemi
Series
-
-
Packaging
Bulk
Tray
Status
Active
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EPROM
Technology
EEPROM
EPROM - OTP
Memory Size
16Kbit
1Mbit
Memory Organization
2K x 8
128K x 8
Memory Interface
SPI
Parallel
Clock Frequency
2.1 MHz
-
Write Cycle Time - Word, Page
10ms
-
Access Time
-
90 ns
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
32-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
8-SOIC
32-TSOP