NM25C160M8X
NM25C160M8X
Active
Description:  IC EEPROM 16KBIT SPI 8SOIC
Manufacturer:  Fairchild Semiconductor
Datasheet:   NM25C160M8X Datasheet
History Price: $0.63000
In Stock: 31800
NM25C160M8X vs NM27C010Q150
Category
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EPROM
Technology
EEPROM
EPROM - UV
Memory Size
16Kbit
1Mbit
Memory Organization
2K x 8
128K x 8
Memory Interface
SPI
Parallel
Clock Frequency
2.1 MHz
-
Write Cycle Time - Word, Page
10ms
-
Access Time
-
150 ns
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
32-CDIP (0.685", 17.40mm) Window
Supplier Device Package
8-SOIC
32-CDIP