NM25C160LZEM8
NM25C160LZEM8
Active
Description:  IC EEPROM 16KBIT SPI 1MHZ 8SOIC
Manufacturer:  Fairchild Semiconductor
History Price: Active
In Stock: 19600
NM25C160LZEM8 vs NM27C240V120
Category
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EPROM
Technology
EEPROM
EPROM - OTP
Memory Size
16Kbit
4Mbit
Memory Organization
2K x 8
256K x 16
Memory Interface
SPI
Parallel
Clock Frequency
1 MHz
-
Write Cycle Time - Word, Page
15ms
-
Access Time
-
120 ns
Voltage - Supply
2.7V ~ 4.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
44-LCC (J-Lead)
Supplier Device Package
8-SOIC
44-PLCC (16.59x16.59)