Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Fairchild Semiconductor NM25C160LZEM8
NM25C160LZEM8
Active
Memory
Description:
IC EEPROM 16KBIT SPI 1MHZ 8SOIC
Manufacturer:
Fairchild Semiconductor
Datasheet:
NM25C160LZEM8 Datasheet
History Price: Active
In Stock: 19600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
NM25C160LZEM8 vs NM27C040Q170
Part No
NM25C160LZEM8
NM27C040Q170
Category
Memory
Memory
Manufacturer
Fairchild Semiconductor
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EPROM
Technology
EEPROM
EPROM - UV
Memory Size
16Kbit
4Mbit
Memory Organization
2K x 8
512K x 8
Memory Interface
SPI
Parallel
Clock Frequency
1 MHz
-
Write Cycle Time - Word, Page
15ms
-
Access Time
-
170 ns
Voltage - Supply
2.7V ~ 4.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
32-CDIP (0.685", 17.40mm) Window
Supplier Device Package
8-SOIC
32-CDIP