NM24C02LEM8
NM24C02LEM8
Obsolete
Description:  IC EEPROM 2KBIT I2C 100KHZ 8SOIC
Manufacturer:  onsemi
Datasheet:   NM24C02LEM8 Datasheet
History Price: Obsolete
In Stock: 29700
NM24C02LEM8 vs NM27C256N200
Category
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EPROM
Technology
EEPROM
EPROM - OTP
Memory Size
2Kbit
256Kbit
Memory Organization
256 x 8
32K x 8
Memory Interface
I2C
Parallel
Clock Frequency
100 kHz
-
Write Cycle Time - Word, Page
15ms
-
Access Time
3.5 μs
200 ns
Voltage - Supply
2.7V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
28-DIP (0.600", 15.24mm)
Supplier Device Package
8-SOIC
28-PDIP