NCP6343BFCCT1G
NCP6343BFCCT1G
Obsolete
Description:  IC REG BUCK PROG 3A 15WLCSP
Manufacturer:  onsemi
History Price: $0.36000
In Stock: 43770
NCP6343BFCCT1G vs NCP6335EMT30TBG
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Programmable
Programmable
Number of Outputs
1
1
Voltage - Input (Min)
2.3V
2.3V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
0.6V
0.6V
Voltage - Output (Max)
1.4V
1.4V
Current - Output
3A
4A
Frequency - Switching
3MHz
3MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
15-UFBGA, WLCSP
20-UFBGA, WLCSP
Supplier Device Package
15-WLCSP (1.34x1.99)
20-WLCSP (1.62x2.02)