Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ onsemi NCP6343BFCCT1G
NCP6343BFCCT1G
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK PROG 3A 15WLCSP
Manufacturer:
onsemi
Datasheet:
NCP6343BFCCT1G Datasheet
History Price: $0.36000
In Stock: 43770
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
NCP6343BFCCT1G vs NCP5173MNR2
Part No
NCP6343BFCCT1G
NCP5173MNR2
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive or Negative
Topology
Buck
Boost, Flyback, Forward Converter, SEPIC
Output Type
Programmable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.3V
2.7V
Voltage - Input (Max)
5.5V
30V
Voltage - Output (Min/Fixed)
0.6V
-
Voltage - Output (Max)
1.4V
-
Current - Output
3A
1.5A (Switch)
Frequency - Switching
3MHz
560kHz
Synchronous Rectifier
Yes
No
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
15-UFBGA, WLCSP
8-VDFN Exposed Pad
Supplier Device Package
15-WLCSP (1.34x1.99)
8-QFN (5x6)