Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ onsemi NCP3064PG
NCP3064PG
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK BST ADJ 1.5A 8DIP
Manufacturer:
onsemi
Datasheet:
NCP3064PG Datasheet
History Price: $0.48000
In Stock: 48960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
NCP3064PG vs NCP1444T
Part No
NCP3064PG
NCP1444T
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Bag
Status
Obsolete
Obsolete
Function
Step-Up, Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive or Negative
Positive
Topology
Buck, Boost
Boost, Flyback, Forward Converter, SEPIC
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
3V
2.7V
Voltage - Input (Max)
40V
30V
Voltage - Output (Min/Fixed)
1.25V
-
Voltage - Output (Max)
40V
-
Current - Output
1.5A (Switch)
4A (Switch)
Frequency - Switching
150kHz
560kHz
Synchronous Rectifier
No
No
Operating Temperature
0 ℃ ~ 70 ℃ (TJ)
0 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
TO-220-7
Supplier Device Package
8-PDIP
TO-220-7